XP Power ISP Series DC/DC Converter ISP1205

Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISP Series DC/DC Converter - ISP1205 - XP Power
Sunnyvale, CA, USA
ISP Series DC/DC Converter
ISP1205
ISP Series DC/DC Converter ISP1205
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty

• 2 Watts
• Single & Dual Regulated Outputs
• 2:1 Input Range
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1569-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1569-5-ND
DC DC Converters 1470-1569-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA 9V - 18V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISP1205 1470-1569-5-ND
Product Name ISP Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CC1R5-1203SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers