XP Power DC DC Converters IQ1215S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2467-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2467-5-ND
DC DC Converters 1470-2467-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power - 24T5215 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
24T5215
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power 24T5215
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ1215S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ1215S
Power Supplies - Board Mount - DC DC Converters IQ1215S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2467-5-ND 24T5215 IQ1215S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0335 amps 0.0335 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details