XP Power DC DC Converters IL1224S

Description
Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1486-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1486-5-ND
DC DC Converters 1470-1486-5-ND
Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 84Ma, 24V; Power Supply Approvals Xp Power - 88M0774 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 84Ma, 24V; Power Supply Approvals Xp Power
88M0774
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 84Ma, 24V; Power Supply Approvals Xp Power 88M0774
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 84mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 84mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 24 V, 84 Ma Rohs Compliant Xp Power - 93T1527 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 24 V, 84 Ma Rohs Compliant Xp Power
93T1527
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 24 V, 84 Ma Rohs Compliant Xp Power 93T1527
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 24 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 24 V, 84 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IL1224S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IL1224S
Power Supplies - Board Mount - DC DC Converters IL1224S
DC DC CONVERTER 24V 2W

DC DC CONVERTER 24V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1486-5-ND 88M0774 93T1527 IL1224S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 84Ma, 24V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 24 V, 84 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - fsp120-awan3-19848 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 2.22 amps
View Details