XP Power IT Series DC/DC Converter IT2405S

Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT Series DC/DC Converter - IT2405S - XP Power
Sunnyvale, CA, USA
IT Series DC/DC Converter
IT2405S
IT Series DC/DC Converter IT2405S
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty

• 3 Watt
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IT2405S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IT2405S-ND
DC DC Converters IT2405S-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IT2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IT2405S
Power Supplies - Board Mount - DC DC Converters IT2405S
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power - 35R0751 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power
35R0751
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power 35R0751
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IT2405S IT2405S-ND IT2405S 35R0751
Product Name IT Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-12S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details