XP Power ISL Series DC/DC Converter ISL4805A

Description
• Single & Dual Regulated Outputs • 4:1 Input Range • SMD Package • Industry Standard Pinout • 1500 VDC Isolation • Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• Single & Dual Regulated Outputs • 4:1 Input Range • SMD Package • Industry Standard Pinout • 1500 VDC Isolation • Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISL Series DC/DC Converter - ISL4805A - XP Power
Sunnyvale, CA, USA
ISL Series DC/DC Converter
ISL4805A
ISL Series DC/DC Converter ISL4805A
• Single & Dual Regulated Outputs • 4:1 Input Range • SMD Package • Industry Standard Pinout • 1500 VDC Isolation • Short Circuit Protection • 3 Year Warranty

• Single & Dual Regulated Outputs
• 4:1 Input Range
• SMD Package
• Industry Standard Pinout
• 1500 VDC Isolation
• Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
109862-ISL4805A
Power Supplies - Board Mount 109862-ISL4805A
Manufacturer: XP Power Win Source Part Number: 109862-ISL4805A Category: Power Supplies - Board Mount Family: DC DC Converters Series: ISL Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 16-SMD Module (6 Leads) Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1.5W Efficiency: 76% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 109862-ISL4805A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ISL
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 16-SMD Module (6 Leads)
Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1.5W
Efficiency: 76%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 1470-1562-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1562-5-ND
DC DC Converters 1470-1562-5-ND
Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 72V Input

Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 72V Input

Buy Now Datasheet

Technical Specifications

  XP Power Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISL4805A 109862-ISL4805A 1470-1562-5-ND
Product Name ISL Series DC/DC Converter Power Supplies - Board Mount DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details