The ISP1212 is a DC/DC converter from the ISP Series by XP Power, designed to deliver 2 Watts of power. It operates with an input voltage range of 12 V (9-18 VDC) and features a 1500 VDC isolation voltage. The converter supports both single and dual regulated outputs, with a minimum load requirement of 10%. It exhibits line regulation of ±0.5% and load regulation of ±1% under balanced load conditions. The output voltage ripple and noise is specified at 150 mV peak-to-peak within a 20 MHz bandwidth. The device is capable of operating in a temperature range from -40 °C to +70 °C, with a derating to 0% load at +100 °C. It has a switching frequency of approximately 300 kHz and an MTBF of over 1 million hours at 25 °C. Short circuit protection is included, allowing for continuous operation with automatic recovery. The converter is housed in a surface-mount package with an industry-standard pinout, making it suitable for various applications.
• 2 Watts
• Single & Dual Regulated Outputs
• 2:1 Input Range
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 12V -12V 83mA 9V - 18V Input
| XP Power | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ISP1212 | 1470-1570-5-ND |
| Product Name | ISP Series DC/DC Converter | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Applications | Instrumentation, Industrial | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 85 C (-40 to 185 F) |