XP Power IM Series DC/DC Converter IM2403SA

Description
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IM Series DC/DC Converter - IM2403SA - XP Power
Sunnyvale, CA, USA
IM Series DC/DC Converter
IM2403SA
IM Series DC/DC Converter IM2403SA
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1493-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1493-5-ND
DC DC Converters 1470-1493-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 3.3 V, 500 Ma Rohs Compliant Xp Power - 35R0693 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 3.3 V, 500 Ma Rohs Compliant Xp Power
35R0693
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 3.3 V, 500 Ma Rohs Compliant Xp Power 35R0693
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 3.3 V, 500 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 3.3 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power - 52R2741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power
52R2741
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power 52R2741
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IM2403SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IM2403SA
Power Supplies - Board Mount - DC DC Converters IM2403SA
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IM2403SA 1470-1493-5-ND 35R0693 52R2741 IM2403SA
Product Name IM Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 3.3 V, 500 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10500-180-4u-27626 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PCBs -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications PCBs
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details