XP Power ITA Series DC_DC Converter ITA0515S

Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITA Series DC_DC Converter - ITA0515S - XP Power
Sunnyvale, CA, USA
ITA Series DC_DC Converter
ITA0515S
ITA Series DC_DC Converter ITA0515S
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
  • Dual Output
  • SIP Package
  • 40 °C to +105 °C Operation
  • Full Load to 95 °C Ambient
  • 1500 VDC Isolation
  • Class B Conducted & Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2840-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2840-5-ND
DC DC Converters 1470-2840-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.3mA, 33.3mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.3mA, 33.3mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5506 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5506
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5506
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.3mA; Output Voltage - Output 2:-15V; Width:19.5mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.3mA; Output Voltage - Output 2:-15V; Width:19.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITA0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITA0515S
Power Supplies - Board Mount - DC DC Converters ITA0515S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITA0515S 1470-2840-5-ND 44Y5506 ITA0515S
Product Name ITA Series DC_DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details