XP Power IH Series DC/DC Converter IH2405D

Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IH Series DC/DC Converter - IH2405D - XP Power
Sunnyvale, CA, USA
IH Series DC/DC Converter
IH2405D
IH Series DC/DC Converter IH2405D
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty

• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1456-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1456-5-ND
DC DC Converters 1470-1456-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power - 04R8592 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
04R8592
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power 04R8592
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IH2405D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IH2405D
Power Supplies - Board Mount - DC DC Converters IH2405D
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IH2405D 1470-1456-5-ND 04R8592 IH2405D
Product Name IH Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-852 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers