XP Power IP Series DC/DC Converter IP4803SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Series DC/DC Converter - IP4803SA - XP Power
Sunnyvale, CA, USA
IP Series DC/DC Converter
IP4803SA
IP Series DC/DC Converter IP4803SA
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2446-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2446-5-ND
DC DC Converters 1470-2446-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IP4803SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IP4803SA
Power Supplies - Board Mount - DC DC Converters IP4803SA
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power - 99R4253 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power
99R4253
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power 99R4253
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IP4803SA 1470-2446-5-ND IP4803SA 99R4253
Product Name IP Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2188-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers