XP Power DC-DC Converter ISX0624S24

Description
6 Watts Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
6 Watts Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISX0624S24 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISX0624S24
DC-DC Converter ISX0624S24
6 Watts Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

6 Watts

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +100 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3927-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3927-ND
DC DC Converters 1470-3927-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power - 77Y4661 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power
77Y4661
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power 77Y4661
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISX0624S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISX0624S24
Power Supplies - Board Mount - DC DC Converters ISX0624S24
DC DC CONVERTER 24V 6W

DC DC CONVERTER 24V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISX0624S24 1470-3927-ND 77Y4661 ISX0624S24
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6982-ea-psi-10200-420-4u-wc-30000w-32201 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Texas Instruments - TPS50601A SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Texas Instruments
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details