XP Power IP Series DC/DC Converter IP1212S

Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Series DC/DC Converter - IP1212S - XP Power
Sunnyvale, CA, USA
IP Series DC/DC Converter
IP1212S
IP Series DC/DC Converter IP1212S
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1510-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1510-5-ND
DC DC Converters 1470-1510-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Xp Power - 24T5847 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Xp Power
24T5847
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Xp Power 24T5847
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IP1212S 1470-1510-5-ND 24T5847
Product Name IP Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details