XP Power ITA Series DC_DC Converter ITA1212S

Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITA Series DC_DC Converter - ITA1212S - XP Power
Sunnyvale, CA, USA
ITA Series DC_DC Converter
ITA1212S
ITA Series DC_DC Converter ITA1212S
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
  • Dual Output
  • SIP Package
  • 40 °C to +105 °C Operation
  • Full Load to 95 °C Ambient
  • 1500 VDC Isolation
  • Class B Conducted & Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2842-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2842-5-ND
DC DC Converters 1470-2842-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITA1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITA1212S
Power Supplies - Board Mount - DC DC Converters ITA1212S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5508
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5508
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:19.5mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:19.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITA1212S 1470-2842-5-ND ITA1212S 44Y5508
Product Name ITA Series DC_DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details