XP Power DC DC Converters IHA0109D09

Description
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IHA01 Series DC-DC Converter from Xp Power offers a compact solution with dual outputs, providing a maximum output power of 1W. It features high isolation of 6000 VDC and operates within a wide input voltage range, accommodating various nominal voltages including 5V, 9V, 12V, and 15V. The converter is designed for a temperature range of -40 °C to +85 °C without thermal derating, ensuring reliability in diverse environments. This model supports both single and dual outputs, with bipolar outputs suitable for driving MOSFETs and IGBTs. It has a mean time between failures (MTBF) of 2.5 million hours, indicating a robust design. The device is compliant with RoHS standards and includes short circuit protection. The efficiency ratings vary by model, typically around 75% to 79%, depending on the output voltage. The converter is housed in a SIP7 package, measuring 0.77 x 0.39 x 0.49 inches, and weighs approximately 0.009 lbs. It is suitable for applications requiring reliable power conversion with stringent isolation and thermal performance.

Datasheet Summary
Powered by GS/AI

The IHA01 Series DC-DC Converter from Xp Power offers a compact solution with dual outputs, providing a maximum output power of 1W. It features high isolation of 6000 VDC and operates within a wide input voltage range, accommodating various nominal voltages including 5V, 9V, 12V, and 15V. The converter is designed for a temperature range of -40 °C to +85 °C without thermal derating, ensuring reliability in diverse environments. This model supports both single and dual outputs, with bipolar outputs suitable for driving MOSFETs and IGBTs. It has a mean time between failures (MTBF) of 2.5 million hours, indicating a robust design. The device is compliant with RoHS standards and includes short circuit protection. The efficiency ratings vary by model, typically around 75% to 79%, depending on the output voltage. The converter is housed in a SIP7 package, measuring 0.77 x 0.39 x 0.49 inches, and weighs approximately 0.009 lbs. It is suitable for applications requiring reliable power conversion with stringent isolation and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3791-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3791-ND
DC DC Converters 1470-3791-ND
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input

Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IHA0109D09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IHA0109D09
Power Supplies - Board Mount - DC DC Converters IHA0109D09
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 01AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
01AC2536
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 01AC2536
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3791-ND IHA0109D09 01AC2536
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0560 amps 0.0560 amps
DC Input Voltage 8.1 to 9.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CCG3-24-15SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2448N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 48 amps
View Details