XP Power ISF Series DC/DC Converter ISF0509A

Description
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty
Datasheet
Description
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISF Series DC/DC Converter - ISF0509A - XP Power
Sunnyvale, CA, USA
ISF Series DC/DC Converter
ISF0509A
ISF Series DC/DC Converter ISF0509A
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty

• Single & Dual Output
• SMD Package
• Industry Standard Pinout
• 1000 VDC Isolation, 3000 VDC Optional
• Short Circuit Protection
• MTBF >3.5 MHrs
• 3 Year Warranty

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Xp Power - 52R2761 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Xp Power
52R2761
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Xp Power 52R2761
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISF0509A 52R2761
Product Name ISF Series DC/DC Converter Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR20-115B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details