XP Power IQ Series DC/DC Converter IQ4812SA

Description
1W dc-dc converter, SIP
Request a Quote Datasheet
Description
1W dc-dc converter, SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Series DC/DC Converter - IQ4812SA - XP Power
Sunnyvale, CA, USA
IQ Series DC/DC Converter
IQ4812SA
IQ Series DC/DC Converter IQ4812SA
1W dc-dc converter, SIP

1W dc-dc converter, SIP

Supplier's Site Datasheet
DC DC Converters - 1470-1532-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1532-5-ND
DC DC Converters 1470-1532-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 43.2V - 52.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
205256-IQ4812SA
Power Supplies - Board Mount 205256-IQ4812SA
Manufacturer: XP-Power Win Source Part Number: 205256-IQ4812SA Category: Power Supplies - Board Mount Family: DC DC Converters Series: IQ Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 43.2V Voltage - Input (Max): 52.8V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 1W Efficiency: 81% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: XP-Power
Win Source Part Number: 205256-IQ4812SA
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: IQ
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (6 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 43.2V
Voltage - Input (Max): 52.8V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 81%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Xp Power - 41T0578 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Xp Power
41T0578
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Xp Power 41T0578
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Xp Power - 24T5238 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Xp Power
24T5238
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Xp Power 24T5238
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IQ4812SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ4812SA
Power Supplies - Board Mount - DC DC Converters IQ4812SA
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IQ4812SA 1470-1532-5-ND 205256-IQ4812SA 41T0578 24T5238 IQ4812SA
Product Name IQ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details