XP Power ISA Series DC/DC Converter IS2415SA-H

Description
• 3 Watts • Regulated Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Description
• 3 Watts • Regulated Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The IS2415SA-H is a DC/DC converter from the ISA Series by XP Power, designed to provide a dual output of ±15 V with a maximum output current of ±33 mA. It operates within an input voltage range of 21.6 to 26.4 VDC and features an efficiency of up to 82%. The converter is housed in a surface mount device (SMD) package with an industry-standard pinout, making it suitable for various applications. This model offers 1500 VDC isolation, with an optional 3000 VDC isolation available. It operates effectively in a temperature range from -40 °C to +105 °C, ensuring reliability in demanding environments. The device includes short circuit protection and has a startup delay of 2 ms. It is compliant with EMC standards for emissions and immunity, making it a robust choice for engineers looking for a reliable DC/DC converter solution.

Datasheet Summary
Powered by GS/AI

The IS2415SA-H is a DC/DC converter from the ISA Series by XP Power, designed to provide a dual output of ±15 V with a maximum output current of ±33 mA. It operates within an input voltage range of 21.6 to 26.4 VDC and features an efficiency of up to 82%. The converter is housed in a surface mount device (SMD) package with an industry-standard pinout, making it suitable for various applications. This model offers 1500 VDC isolation, with an optional 3000 VDC isolation available. It operates effectively in a temperature range from -40 °C to +105 °C, ensuring reliability in demanding environments. The device includes short circuit protection and has a startup delay of 2 ms. It is compliant with EMC standards for emissions and immunity, making it a robust choice for engineers looking for a reliable DC/DC converter solution.

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC/DC Converter - IS2415SA-H - XP Power
Sunnyvale, CA, USA
ISA Series DC/DC Converter
IS2415SA-H
ISA Series DC/DC Converter IS2415SA-H
• 3 Watts • Regulated Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single Output
• SIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number IS2415SA-H
Product Name ISA Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Industrial
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1368319 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details