XP Power ITQ Series DC-DC Power Converter ITQ2405SA

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ2405SA - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ2405SA
ITQ Series DC-DC Power Converter ITQ2405SA
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2858-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2858-5-ND
DC DC Converters 1470-2858-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2405SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2405SA
Power Supplies - Board Mount - DC DC Converters ITQ2405SA
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power - 44Y5526 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power
44Y5526
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power 44Y5526
DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power - 50Y2138 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power
50Y2138
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power 50Y2138
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ2405SA 1470-2858-5-ND ITQ2405SA 44Y5526 50Y2138
Product Name ITQ Series DC-DC Power Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 9.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10750-20-3u-27445 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2815T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details