XP Power DC DC Converters IQ4815S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 43.2V - 52.8V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 43.2V - 52.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IQ4815S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IQ4815S-ND
DC DC Converters IQ4815S-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 43.2V - 52.8V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power - 24T5239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
24T5239
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power 24T5239
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ4815S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ4815S
Power Supplies - Board Mount - DC DC Converters IQ4815S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQ4815S-ND 24T5239 IQ4815S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0335 amps 0.0335 amps
DC Input Voltage 43.2 to 52.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Tahoe Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers