XP Power ISP Series DC/DC Converter ISP1215A

Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISP Series DC/DC Converter - ISP1215A - XP Power
Sunnyvale, CA, USA
ISP Series DC/DC Converter
ISP1215A
ISP Series DC/DC Converter ISP1215A
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty

• 2 Watts
• Single & Dual Regulated Outputs
• 2:1 Input Range
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1573-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1573-5-ND
DC DC Converters 1470-1573-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 9V - 18V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISP1215A 1470-1573-5-ND
Product Name ISP Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details