XP Power IP Series DC/DC Converter IP2405SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Series DC/DC Converter - IP2405SA - XP Power
Sunnyvale, CA, USA
IP Series DC/DC Converter
IP2405SA
IP Series DC/DC Converter IP2405SA
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
205194-IP2405SA
Power Supplies - Board Mount 205194-IP2405SA
Manufacturer: XP-Power Win Source Part Number: 205194-IP2405SA Category: Power Supplies - Board Mount Family: DC DC Converters Series: IP Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 8-SIP Module (7 Leads) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 3W Efficiency: 79% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: XP-Power
Win Source Part Number: 205194-IP2405SA
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: IP
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 8-SIP Module (7 Leads)
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 3W
Efficiency: 79%
Power (Watts) - Max: 3W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Converters - 1470-1516-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1516-5-ND
DC DC Converters 1470-1516-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IP2405SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IP2405SA
Power Supplies - Board Mount - DC DC Converters IP2405SA
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power - 24T3185 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power
24T3185
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power 24T3185
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power - 99R4249 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power
99R4249
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power 99R4249
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IP2405SA 205194-IP2405SA 1470-1516-5-ND IP2405SA 24T3185 99R4249
Product Name IP Series DC/DC Converter Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
15W Single & Dual DC-DC converters - PXB15-48D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details