The DC-DC Converter, part number 88M0751, is designed to provide isolated dual outputs of ±3.3VDC at a maximum output current of 200mA, with a total output power of 2W. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC. The converter features 1.0kVDC isolation between input and output, ensuring safety and reliability in various applications. With an operating temperature range of -40°C to +85°C and convection cooling, this converter is suitable for demanding environments. It includes short circuit protection as a standard feature. The device is housed in a compact SIP7 or DIP14 package, making it easy to integrate into PCB designs. The converter is compliant with safety standards, including CE and UKCA certifications, ensuring it meets applicable directives and legislation. Engineers may find this product suitable for applications in robotics, industrial control, instrumentation, and process control, where reliable dual output power is required.
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 200mA, 200mA 10.8V - 13.2V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 200mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:200mA; Width:7.2mm RoHS Compliant: Yes
DC DC CONVERTER +/-3.3V 2W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IH1203S | IH1203S-ND | 88M0751 | IH1203S |
| Product Name | IH Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 200Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |