XP Power IK Series DC/DC Converter IK2403SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK2403SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK2403SA
IK Series DC/DC Converter IK2403SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2430-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2430-5-ND
DC DC Converters 1470-2430-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 75.7mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 3.3V 75.7mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IK2403SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK2403SA
Power Supplies - Board Mount - DC DC Converters IK2403SA
DC DC CONVERTER 3.3V 250MW

DC DC CONVERTER 3.3V 250MW

Supplier's Site
Dc-Dc Converter, 3.3V, 0.0757A; No. Of Outputs Xp Power - 81Y6293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.0757A; No. Of Outputs Xp Power
81Y6293
Dc-Dc Converter, 3.3V, 0.0757A; No. Of Outputs Xp Power 81Y6293
DC-DC CONVERTER, 3.3V, 0.0757A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:3.3V; Output Current - Output 1:75.7mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.0757A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:3.3V; Output Current - Output 1:75.7mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK2403SA 1470-2430-5-ND IK2403SA 81Y6293
Product Name IK Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.0757A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1424-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers