XP Power IP Series DC/DC Converter IP1205SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Series DC/DC Converter - IP1205SA - XP Power
Sunnyvale, CA, USA
IP Series DC/DC Converter
IP1205SA
IP Series DC/DC Converter IP1205SA
• 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1509-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1509-5-ND
DC DC Converters 1470-1509-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IP1205SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IP1205SA
Power Supplies - Board Mount - DC DC Converters IP1205SA
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power - 99R4243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power
99R4243
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power 99R4243
DC-DC CONV, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IP1205SA 1470-1509-5-ND IP1205SA 99R4243
Product Name IP Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
15W Single & Dual DC-DC converters - PXB15-12D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details