TE Connectivity Power Cable Terminations CH7721-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Insulation Diameter Range : 34 - 42.2 MM  [1.338 - 1.661 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Insulation Diameter Range : 34 - 42.2 MM  [1.338 - 1.661 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CH7721-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CH7721-000
Power Cable Terminations CH7721-000
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Insulation Diameter Range : 34 - 42.2 MM  [1.338 - 1.661 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 300

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 500 - 800
  • Compatible Insulation Diameter Range : 34 - 42.2 MM  [1.338 - 1.661 INCH ]
  • Shed Inside Diameter : 140 MM  [5.511 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Germany

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included
  • Shelf Life : Unlimited
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CH7721-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 158357-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 177256N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 318821-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 124465-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details