TE Connectivity Power Cable Terminations CM6194-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 400 Power Cable Termination Insulation Diameter : 30.8 - 42.8 MM  [1.212 - 1.685 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 400 Power Cable Termination Insulation Diameter : 30.8 - 42.8 MM  [1.212 - 1.685 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CM6194-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CM6194-000
Power Cable Terminations CM6194-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 400 Power Cable Termination Insulation Diameter : 30.8 - 42.8 MM  [1.212 - 1.685 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : German Product Availability Power Cable Termination Product Availability : Germany Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Mechanical Lug Included (Shield) : 1 Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 500

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M16, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 120 - 400
  • Power Cable Termination Insulation Diameter : 30.8 - 42.8 MM  [1.212 - 1.685 INCH ]
  • Shed Inside Diameter : 140 MM  [5.511 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 19/33(36)

Industry Standards


  • Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : German

Product Availability


  • Power Cable Termination Product Availability : Germany

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Mechanical Lug Included (Shield) : 1
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Shelf Life : Unlimited
  • Termination Length (MM) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CM6194-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 269683-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 020276-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 067563-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 335376N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details