TE Connectivity Power Cable Terminations CS7387-062

Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CS7387-062 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CS7387-062
Power Cable Terminations CS7387-062
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Copper Wire, CAS, AL-Wire, Lead
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CS7387-062
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 278157-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 185652-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details