Dimensions Compatible Insulation Diameter Range : 34 - 108 MM [1.97 - 2.28 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 145
Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Dimensions
- Compatible Insulation Diameter Range : 34 - 108 MM [1.97 - 2.28 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 145
Product Availability
- Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features
- Cable Shield Style : CAS, Lead, Copper Wire, AL-Wire
- Installation Technology : Cold Shrink
- Power Component Options : Mechanical Connectors Included