TE ConnectivitySolderSleeve Shield TerminatorsCR0181-000
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1)
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene
Dimensions Compatible Jacket Diameter Range : 1.5 MM [.425 INCH ] Expanded Inside Diameter (Min) : 10.01 MM [.394 INCH ] Product Length : 28.5 MM [1.12 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM [.177 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1)
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene
Dimensions Compatible Jacket Diameter Range : 1.5 MM [.425 INCH ] Expanded Inside Diameter (Min) : 10.01 MM [.394 INCH ] Product Length : 28.5 MM [1.12 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM [.177 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded (W1)
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene
Dimensions Compatible Jacket Diameter Range : 1.5 MM [.425 INCH ] Expanded Inside Diameter (Min) : 10.01 MM [.394 INCH ] Product Length : 28.5 MM [1.12 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Shield Outside Diameter (Min) : 4.5 MM [.177 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Body Features
Lead Color : White
Lead Plating Material : Tin
Lead Stranding : Stranded (W1)
Configuration Features
Pre-Installed Lead : Yes
Pre-Installed Lead Type : XL Polyethylene
Dimensions
Compatible Jacket Diameter Range : 1.5 MM [.425 INCH ]
Expanded Inside Diameter (Min) : 10.01 MM [.394 INCH ]
Product Length : 28.5 MM [1.12 INCH ]
Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ]
Shield Outside Diameter (Min) : 4.5 MM [.177 INCH ]
Wire Size (MMSQ) : 1.5
Wire Size (AWG) : 16
Industry Standards
Government Qualified : No
Product Type Features
Temperature Indicator : Yes
Temperature Indicator Type : Thermochromic
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]