TE Connectivity Power Cable Terminations CS2116-018

Description
Configuration Features Number of Cores : 1 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic (XLPE) Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic (XLPE) Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CS2116-018 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CS2116-018
Power Cable Terminations CS2116-018
Configuration Features Number of Cores : 1 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : HD CENELEC 629.1 Operation/Applicatio n Application Type : Indoor Product Type Features Insulation : Plastic (XLPE) Mechanical Lug Included (Shield) : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : Unlimited Usage Conditions Operating Temperature Range (DEGC) : 0 - 95

Configuration Features


  • Number of Cores : 1

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 8.7/15(17.5)

Industry Standards


  • Design Specification : HD CENELEC 629.1

Operation/Application


  • Application Type : Indoor

Product Type Features


  • Insulation : Plastic (XLPE)
  • Mechanical Lug Included (Shield) : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : IXSU-F
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 95
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CS2116-018
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 074061-016 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 160887-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 110575-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details