Configuration Features Number of Cores : 1
Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : Yes
Dimensions Cross-Section Range (MMSQ) : 500 - 630
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards Design Specification : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4
Operation/Applicatio
n Application Type : Indoor
Other Installation Instruction : Slovak
Product Availability Power Cable Termination Product Availability : Community of Independent States
Product Type Features Cable Shield Style : Copper Wire Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Configuration Features
Contact Features
- Mechanical Lug Included (M12, Conductor) : No
- Mechanical Lug Included (M16, Conductor) : Yes
Dimensions
- Cross-Section Range (MMSQ) : 500 - 630
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards
- Design Specification : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4
Operation/Application
- Application Type : Indoor
Other
- Installation Instruction : Slovak
Product Availability
- Power Cable Termination Product Availability : Community of Independent States
Product Type Features
- Cable Shield Style : Copper Wire
- Insulation : Polymeric
- Power Cable Termination Technology : Heat Shrink
- Product Family : Raychem