TE Connectivity Power Cable Terminations CU0564-000

Description
Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (INCH) : .29 - .58 Cross-Section Range (AWGKC) : 2 - 250 Insulation Diameter (INCH) : .64 - 1.09 Length (Installed) (INCH) : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Product Family : TFT Shelf Life : 3 Years Technology : Cold Applied, Cold Shrink
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (INCH) : .29 - .58 Cross-Section Range (AWGKC) : 2 - 250 Insulation Diameter (INCH) : .64 - 1.09 Length (Installed) (INCH) : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Product Family : TFT Shelf Life : 3 Years Technology : Cold Applied, Cold Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CU0564-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CU0564-000
Power Cable Terminations CU0564-000
Configuration Features Number of Cores : 1 Dimensions Conductor Diameter (INCH) : .29 - .58 Cross-Section Range (AWGKC) : 2 - 250 Insulation Diameter (INCH) : .64 - 1.09 Length (Installed) (INCH) : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Product Family : TFT Shelf Life : 3 Years Technology : Cold Applied, Cold Shrink

Configuration Features


  • Number of Cores : 1

Dimensions


  • Conductor Diameter (INCH) : .29 - .58
  • Cross-Section Range (AWGKC) : 2 - 250
  • Insulation Diameter (INCH) : .64 - 1.09
  • Length (Installed) (INCH) : 10.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Product Family : TFT
  • Shelf Life : 3 Years
  • Technology : Cold Applied, Cold Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CU0564-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 049092-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 031822-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 263571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details