Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 23.2 - 33.6 MM [.913 - 1.322 INCH ]
Electrical Characteristics Voltage Class (KV) : 6.35/11(12)
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield), Mechanical Lug Included (M16, Conductor), Mechanical Connectors Included Termination Length (MM) : 300
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 185 - 400
- Compatible Insulation Diameter Range : 23.2 - 33.6 MM [.913 - 1.322 INCH ]
Electrical Characteristics
- Voltage Class (KV) : 6.35/11(12)
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China, Americas
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Power Component Options : Mechanical Lug Included (Shield), Mechanical Lug Included (M16, Conductor), Mechanical Connectors Included
- Termination Length (MM) : 300