TE Connectivity Power Cable Terminations CL0718-070

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Serbian Product Availability Product Availability : South & Eastern Europe Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor)
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Serbian Product Availability Product Availability : South & Eastern Europe Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CL0718-070 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CL0718-070
Power Cable Terminations CL0718-070
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Serbian Product Availability Product Availability : South & Eastern Europe Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor)

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 150

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : Serbian

Product Availability


  • Product Availability : South & Eastern Europe

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (M12, Conductor)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CL0718-070
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 109765-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 233839-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 304795-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 292151-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details