TE ConnectivitySolderSleeve Shield TerminatorsCF1173-000
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 16.5 MM [.65 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 16.5 MM [.65 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111
Dimensions Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 16.5 MM [.65 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No
Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Body Features
Lead Color : White/Black
Lead Plating Material : Tin
Lead Stranding : Stranded
Configuration Features
Pre-Installed Lead : Yes
Pre-Installed Lead Type : 55A0111
Dimensions
Compatible Jacket Diameter Range : 2.7 MM [.105 INCH ]
Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ]
Pre-Installed Lead Wire Size (MMSQ) : .15
Product Length : 16.5 MM [.65 INCH ]
Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards
Government Qualified : No
Product Type Features
Temperature Indicator : Yes
Temperature Indicator Type : Fusible Ring
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]