Body Features Insulation Material : XLPE/EPR Number of Sheds : 3
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range (MM) : 11 - 21.6 Length (Installed) (MM) : 292 Sheath Outside Diameter (MM) : 31 - 44
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Shelf Life : Unlimited Termination Length (MM) : 276
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : XLPE/EPR
- Number of Sheds : 3
Configuration Features
Dimensions
- Compatible Conductor Diameter Range (MM) : 11 - 21.6
- Length (Installed) (MM) : 292
- Sheath Outside Diameter (MM) : 31 - 44
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : Copper Wire
- Installation Technology : Cold Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 276
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]