TE Connectivity Power Cable Terminations CM0727-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Compatible Insulation Diameter Range : 26.4 - 34.3 MM  [1.039 - 1.35 INCH ] Shed Inside Diameter : 115 MM  [4.527 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 550
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Compatible Insulation Diameter Range : 26.4 - 34.3 MM  [1.039 - 1.35 INCH ] Shed Inside Diameter : 115 MM  [4.527 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CM0727-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CM0727-000
Power Cable Terminations CM0727-000
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 150 - 300 Compatible Insulation Diameter Range : 26.4 - 34.3 MM  [1.039 - 1.35 INCH ] Shed Inside Diameter : 115 MM  [4.527 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 550

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 150 - 300
  • Compatible Insulation Diameter Range : 26.4 - 34.3 MM  [1.039 - 1.35 INCH ]
  • Shed Inside Diameter : 115 MM  [4.527 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Housing Features


  • Armoring Material : Tape

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4

Operation/Application


  • Power Component Application Type : Outdoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 550
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CM0727-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 257509N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 066057-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 065979-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details