TE Connectivity Power Cable Terminations CP0305-097

Description
Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 35 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote
Description
Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 35 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CP0305-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CP0305-097
Power Cable Terminations CP0305-097
Configuration Features Number of Cores : 5 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Dimensions Cross-Section Range (MMSQ) : 35 - 70 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Shelf Life : Unlimited

Configuration Features


  • Number of Cores : 5

Contact Features


  • Mechanical Lug Included (M12, Conductor) : Yes

Dimensions


  • Cross-Section Range (MMSQ) : 35 - 70

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 1

Housing Features


  • Armoring : Tape

Industry Standards


  • Design Specification : CENELEC 50393

Operation/Application


  • Application Type : Indoor/Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : Plastic
  • Power Cable Termination Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CP0305-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 019455N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 111137-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 181234-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 148308-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details