TE Connectivity Power Cable Terminations CF6242-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 440
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 440
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6242-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6242-000
Power Cable Terminations CF6242-000
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 440

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 185 - 400
  • Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ]
  • Shed Inside Diameter : 120 MM  [4.724 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor)
  • Termination Length (MM) : 440
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6242-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 232065N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 115653-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details