TE Connectivity Power Cable Terminations CR2765-000

Description
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 250 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 250 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CR2765-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CR2765-000
Power Cable Terminations CR2765-000
Body Features Insulation Material : Polymeric Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 250 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Polymeric
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 2/0 - 250

Electrical Characteristics


  • Voltage Class (KV) : 20/35 27/35

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CR2765-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 170347-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 032575-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 186727-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details