TE Connectivity Power Cable Terminations CH6339-015

Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CH6339-015 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CH6339-015
Power Cable Terminations CH6339-015
Dimensions Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Dimensions


  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CH6339-015
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 310412-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 193729-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 174414-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259766-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details