TE Connectivity Power Cable Terminations CM3979-011

Description
Body Features Insulation Material : Paper, Polymeric Configuration Features Number of Cores : 1 - 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote
Description
Body Features Insulation Material : Paper, Polymeric Configuration Features Number of Cores : 1 - 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CM3979-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CM3979-011
Power Cable Terminations CM3979-011
Body Features Insulation Material : Paper, Polymeric Configuration Features Number of Cores : 1 - 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 95 Electrical Characteristics Voltage Class (KV) : 12/20(24) Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Paper, Polymeric

Configuration Features


  • Number of Cores : 1 - 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 95

Electrical Characteristics


  • Voltage Class (KV) : 12/20(24)

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CM3979-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259750-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 269683-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 183453-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details