TE Connectivity SolderSleeve Shield Terminators CS5526-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Expanded Inside Diameter (Min) : 1.9 MM  [.075 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Expanded Inside Diameter (Min) : 1.9 MM  [.075 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - CS5526-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
CS5526-000
SolderSleeve Shield Terminators CS5526-000
Configuration Features Pre-Installed Lead : Yes Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Expanded Inside Diameter (Min) : 1.9 MM  [.075 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ]
  • Expanded Inside Diameter (Min) : 1.9 MM  [.075 INCH ]
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ]
  • Shield Outside Diameter (Min) : .9 MM  [.035 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CS5526-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 304795-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 157323N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 099661-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 322434-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details