TE Connectivity Power Cable Terminations CF6241-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 32 - 32.6 MM  [1.259 - 1.283 INCH ] Shed Inside Diameter : 95 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 440
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 32 - 32.6 MM  [1.259 - 1.283 INCH ] Shed Inside Diameter : 95 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6241-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6241-000
Power Cable Terminations CF6241-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 32 - 32.6 MM  [1.259 - 1.283 INCH ] Shed Inside Diameter : 95 MM  [3.74 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 440

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M16, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 95 - 240
  • Power Cable Termination Insulation Diameter : 32 - 32.6 MM  [1.259 - 1.283 INCH ]
  • Shed Inside Diameter : 95 MM  [3.74 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Termination Length (MM) : 440
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6241-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 259761-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 263995-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 197315-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 322860-018 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details