TE Connectivity Power Cable Terminations CM0730-000

Description
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Power Cable Termination Insulation Diameter : 35 - 40.3 MM  [1.377 - 1.586 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Housing Features Armoring : Tape Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Power Cable Termination Insulation Diameter : 35 - 40.3 MM  [1.377 - 1.586 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Housing Features Armoring : Tape Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CM0730-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CM0730-000
Power Cable Terminations CM0730-000
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 400 - 500 Power Cable Termination Insulation Diameter : 35 - 40.3 MM  [1.377 - 1.586 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Housing Features Armoring : Tape Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 450

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cross-Section Range (MMSQ) : 400 - 500
  • Power Cable Termination Insulation Diameter : 35 - 40.3 MM  [1.377 - 1.586 INCH ]
  • Shed Inside Diameter : 135 MM  [5.314 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Housing Features


  • Armoring : Tape

Industry Standards


  • Design Specification : IEC 60502-4, GB/T 12706.4

Operation/Application


  • Application Type : Indoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 1
  • Shelf Life : Unlimited
  • Termination Length (MM) : 450
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CM0730-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 187791-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 238800-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 062806-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details