TE Connectivity SolderSleeve Shield Terminators CU9612-000

Description
Body Features Lead Color : White Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.81 MM  [.15 INCH ] Recovered Inside Diameter (Max) : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.27 - 2.38 Wire Size (AWG) : 16 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.81 MM  [.15 INCH ] Recovered Inside Diameter (Max) : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.27 - 2.38 Wire Size (AWG) : 16 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - CU9612-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
CU9612-000
SolderSleeve Shield Terminators CU9612-000
Body Features Lead Color : White Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.81 MM  [.15 INCH ] Recovered Inside Diameter (Max) : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.27 - 2.38 Wire Size (AWG) : 16 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Recovered Inside Diameter (Max) : 7.11 MM  [.28 INCH ]
  • Wire Size (MMSQ) : 1.27 - 2.38
  • Wire Size (AWG) : 16

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : No
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CU9612-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2475127-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 092488N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 063567-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details