TE Connectivity SolderSleeve Shield Terminators CF1197-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.276 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.276 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - CF1197-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
CF1197-000
SolderSleeve Shield Terminators CF1197-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.276 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .15 Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Jacket Outside Diameter : 7 MM  [.276 INCH ]
  • Overall Length : 19.1 MM  [.75 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .15
  • Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF1197-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 206864-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 275515-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259766-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 127429-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details