TE Connectivity Power Cable Terminations CH8203-000

Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CH8203-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CH8203-000
Power Cable Terminations CH8203-000
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Electrical Characteristics Voltage Class (KV) : 15/25 Housing Features Armoring Material : No Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink

Body Features


  • Insulation Material : PILC

Configuration Features


  • Number of Cores : 3

Electrical Characteristics


  • Voltage Class (KV) : 15/25

Housing Features


  • Armoring Material : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Sheath Lead
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CH8203-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 335376N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312396-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 119593-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details