TE Connectivity Power Cable Terminations CF6193-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 10 - 35 Power Cable Termination Insulation Diameter : 13.7 - 16.3 MM  [.539 - .641 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Asia, Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 10 - 35 Power Cable Termination Insulation Diameter : 13.7 - 16.3 MM  [.539 - .641 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Asia, Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6193-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6193-000
Power Cable Terminations CF6193-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 10 - 35 Power Cable Termination Insulation Diameter : 13.7 - 16.3 MM  [.539 - .641 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Asia, Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : Unlimited Termination Length (MM) : 300

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 10 - 35
  • Power Cable Termination Insulation Diameter : 13.7 - 16.3 MM  [.539 - .641 INCH ]
  • Shed Inside Diameter : 80 MM  [3.149 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Design Specification : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : Asia, Europe, Middle East & Africa, China, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Shelf Life : Unlimited
  • Termination Length (MM) : 300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6193-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 024079-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 041350-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 104040-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 090774-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details