TE Connectivity Power Cable Terminations CP3396-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 18.6 - 28.4 MM  [.732 - 1.118 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield) Termination Length (MM) : 300
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 18.6 - 28.4 MM  [.732 - 1.118 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield) Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CP3396-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CP3396-000
Power Cable Terminations CP3396-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 18.6 - 28.4 MM  [.732 - 1.118 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Germany Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield) Termination Length (MM) : 300

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Insulation Diameter Range : 18.6 - 28.4 MM  [.732 - 1.118 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Germany

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield)
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CP3396-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 005299-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 126790-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259749-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details